Zener Diode 9.1V 250mW ±5% Surface Mount SOD-523
Zener Diode 9.1V 250mW ±5% Surface Mount SOD-523
Zener Diode 9.1V 250mW ±5% Surface Mount SOD-523
Zener Diodes 9.1V 200Ohm 1uA 6Vr 250mW ULTRAmini
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1514-CMOZ9L1TRPBFREECT-ND | CMOZ9L1 TR PBFREE |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |