Central Semiconductor Corp. Diodes, Rectifiers - Single - CMMR1U-04 TR PBFREE CMMR1U-04 TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866940-CMMR1U-04 TR PBFREE Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CMMR1 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMMR1U-04 CT-ND, Q8823367, CMMR1U-04 DKR-ND, 1514-CMMR1U-04TRPBFR EETR, CMMR1U-04TR, CMMR1U-04TR-ND, CMMR1U-04CT-ND, 1514-CMMR1U-04TRPBFR EEDKR, CMMR1U-04 CT, CMMR1U-04DKR, CMMR1U-04DKR-ND, CMMR1U-04CT, CMMR1U-04 DKR, CMMR1U-04 TR, CMMR1U-04 TR-ND, 1514-CMMR1U-04TRPBFR EECT
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866940-CMMR1U-04 TR PBFREE Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CMMR1 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMMR1U-04 CT-ND, Q8823367, CMMR1U-04 DKR-ND, 1514-CMMR1U-04TRPBFR EETR, CMMR1U-04TR, CMMR1U-04TR-ND, CMMR1U-04CT-ND, 1514-CMMR1U-04TRPBFR EEDKR, CMMR1U-04 CT, CMMR1U-04DKR, CMMR1U-04DKR-ND, CMMR1U-04CT, CMMR1U-04 DKR, CMMR1U-04 TR, CMMR1U-04 TR-ND, 1514-CMMR1U-04TRPBFR EECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMMR1U-04 TR PBFREE - 866940-CMMR1U-04 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMMR1U-04 TR PBFREE
866940-CMMR1U-04 TR PBFREE
Diodes, Rectifiers - Single - CMMR1U-04 TR PBFREE 866940-CMMR1U-04 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866940-CMMR1U-04 TR PBFREE Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CMMR1 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMMR1U-04 CT-ND, Q8823367, CMMR1U-04 DKR-ND, 1514-CMMR1U-04TRPBFR EETR, CMMR1U-04TR, CMMR1U-04TR-ND, CMMR1U-04CT-ND, 1514-CMMR1U-04TRPBFR EEDKR, CMMR1U-04 CT, CMMR1U-04DKR, CMMR1U-04DKR-ND, CMMR1U-04CT, CMMR1U-04 DKR, CMMR1U-04 TR, CMMR1U-04 TR-ND, 1514-CMMR1U-04TRPBFR EECT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866940-CMMR1U-04 TR PBFREE
Features: Diode Standard 400 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMMR1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMMR1U-04 CT-ND, Q8823367, CMMR1U-04 DKR-ND, 1514-CMMR1U-04TRPBFREETR, CMMR1U-04TR, CMMR1U-04TR-ND, CMMR1U-04CT-ND, 1514-CMMR1U-04TRPBFREEDKR, CMMR1U-04 CT, CMMR1U-04DKR, CMMR1U-04DKR-ND, CMMR1U-04CT, CMMR1U-04 DKR, CMMR1U-04 TR, CMMR1U-04 TR-ND, 1514-CMMR1U-04TRPBFREECT

Buy Now Datasheet
Single Diodes - 1514-CMMR1U-04TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMR1U-04TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMR1U-04TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Singapore, Singapore
400V 1A Diode and Rectifier
280-CMMR1U-04 TR PBFREE
400V 1A Diode and Rectifier 280-CMMR1U-04 TR PBFREE
DIODE GEN PURP 400V 1A SOD123F Product overview: CMMR1U-04 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMMR1U-04 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SOD123F Product overview: CMMR1U-04 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMMR1U-04 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 866940-CMMR1U-04 TR PBFREE 1514-CMMR1U-04TRPBFREECT-ND 280-CMMR1U-04 TR PBFREE
Product Name Diodes, Rectifiers - Single - CMMR1U-04 TR PBFREE Single Diodes 400V 1A Diode and Rectifier
Diode Type Diode Standard 400 V 1A Surface Mount SOD-123F
Unlock Full Specs
to access all available technical data