Central Semiconductor Corp. Diodes - Zener - Single - CMOZ15V TR PBFREE CMOZ15V TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866944-CMOZ15V TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 300 mW ±5% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: CMOZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMOZ15VCT, 1514-CMOZ15VTRPBFREE CT, CMOZ15VDKR, CMOZ15VTR-ND, CMOZ15VCT-ND, CMOZ15V TR, CMOZ15VDKR-ND, CMOZ15V TR-ND, CMOZ15V DKR, CMOZ15V CT-ND, CMOZ15VTR, 1514-CMOZ15VTRPBFREE TR, 1514-CMOZ15VTRPBFREE DKR, CMOZ15V CT, CMOZ15V DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866944-CMOZ15V TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 300 mW ±5% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: CMOZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMOZ15VCT, 1514-CMOZ15VTRPBFREE CT, CMOZ15VDKR, CMOZ15VTR-ND, CMOZ15VCT-ND, CMOZ15V TR, CMOZ15VDKR-ND, CMOZ15V TR-ND, CMOZ15V DKR, CMOZ15V CT-ND, CMOZ15VTR, 1514-CMOZ15VTRPBFREE TR, 1514-CMOZ15VTRPBFREE DKR, CMOZ15V CT, CMOZ15V DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMOZ15V TR PBFREE - 866944-CMOZ15V TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ15V TR PBFREE
866944-CMOZ15V TR PBFREE
Diodes - Zener - Single - CMOZ15V TR PBFREE 866944-CMOZ15V TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866944-CMOZ15V TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 300 mW ±5% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: CMOZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMOZ15VCT, 1514-CMOZ15VTRPBFREE CT, CMOZ15VDKR, CMOZ15VTR-ND, CMOZ15VCT-ND, CMOZ15V TR, CMOZ15VDKR-ND, CMOZ15V TR-ND, CMOZ15V DKR, CMOZ15V CT-ND, CMOZ15VTR, 1514-CMOZ15VTRPBFREE TR, 1514-CMOZ15VTRPBFREE DKR, CMOZ15V CT, CMOZ15V DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866944-CMOZ15V TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 300 mW ±5% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMOZ15
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMOZ15VCT, 1514-CMOZ15VTRPBFREECT, CMOZ15VDKR, CMOZ15VTR-ND, CMOZ15VCT-ND, CMOZ15V TR, CMOZ15VDKR-ND, CMOZ15V TR-ND, CMOZ15V DKR, CMOZ15V CT-ND, CMOZ15VTR, 1514-CMOZ15VTRPBFREETR, 1514-CMOZ15VTRPBFREEDKR, CMOZ15V CT, CMOZ15V DKR-ND

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ15VTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ15VTRPBFREEDKR-ND
Single Zener Diodes 1514-CMOZ15VTRPBFREEDKR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ15VTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ15VTRPBFREETR-ND
Single Zener Diodes 1514-CMOZ15VTRPBFREETR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ15VTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ15VTRPBFREECT-ND
Single Zener Diodes 1514-CMOZ15VTRPBFREECT-ND
Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Zener Diode 15V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 866944-CMOZ15V TR PBFREE 1514-CMOZ15VTRPBFREEDKR-ND
Product Name Diodes - Zener - Single - CMOZ15V TR PBFREE Single Zener Diodes
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C27J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers