Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single CMR1F-02M TR13 PBFREE

Description
Win Source Part Number: 1052694-CMR1F-02M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): CMR1F-02M TR13 PBFREECMR1F02M TR13 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CMR1F-02MTR13PB FREETR,CMR1F-02MTR13 -TR,CMR1F-02MTR13-DK R,1514-CMR1F-02MTR13 PBFREEDKR,CMR1F-02M TR13-DKR-ND,CMR1F-02 M TR13-DKR,CMR1F-02M TR13-CT,CMR1F-02M TR13-TR,CMR1F-02MTR1 3-CT,CMR1F-02MTR13-T R-ND,CMR1F-02MTR13-C T-ND,1514-CMR1F-02MT R13PBFREECT,CMR1F-02 M TR13-CT-ND,CMR1F-02M TR13-TR-ND,CMR1F-02M TR13,CMR1F-02MTR13-D KR-ND Base Product Number: CMR1F-02
Request a Quote Datasheet
Description
Win Source Part Number: 1052694-CMR1F-02M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): CMR1F-02M TR13 PBFREECMR1F02M TR13 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CMR1F-02MTR13PB FREETR,CMR1F-02MTR13 -TR,CMR1F-02MTR13-DK R,1514-CMR1F-02MTR13 PBFREEDKR,CMR1F-02M TR13-DKR-ND,CMR1F-02 M TR13-DKR,CMR1F-02M TR13-CT,CMR1F-02M TR13-TR,CMR1F-02MTR1 3-CT,CMR1F-02MTR13-T R-ND,CMR1F-02MTR13-C T-ND,1514-CMR1F-02MT R13PBFREECT,CMR1F-02 M TR13-CT-ND,CMR1F-02M TR13-TR-ND,CMR1F-02M TR13,CMR1F-02MTR13-D KR-ND Base Product Number: CMR1F-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052694-CMR1F-02M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052694-CMR1F-02M TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052694-CMR1F-02M TR13 PBFREE
Win Source Part Number: 1052694-CMR1F-02M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA Alternative Parts (Cross-Reference): CMR1F-02M TR13 PBFREECMR1F02M TR13 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CMR1F-02MTR13PB FREETR,CMR1F-02MTR13 -TR,CMR1F-02MTR13-DK R,1514-CMR1F-02MTR13 PBFREEDKR,CMR1F-02M TR13-DKR-ND,CMR1F-02 M TR13-DKR,CMR1F-02M TR13-CT,CMR1F-02M TR13-TR,CMR1F-02MTR1 3-CT,CMR1F-02MTR13-T R-ND,CMR1F-02MTR13-C T-ND,1514-CMR1F-02MT R13PBFREECT,CMR1F-02 M TR13-CT-ND,CMR1F-02M TR13-TR-ND,CMR1F-02M TR13,CMR1F-02MTR13-D KR-ND Base Product Number: CMR1F-02

Win Source Part Number: 1052694-CMR1F-02M TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Alternative Parts (Cross-Reference): CMR1F-02M TR13 PBFREECMR1F02M TR13 PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: 1514-CMR1F-02MTR13PBFREETR,CMR1F-02MTR13-TR,CMR1F-02MTR13-DKR,1514-CMR1F-02MTR13PBFREEDKR,CMR1F-02M TR13-DKR-ND,CMR1F-02M TR13-DKR,CMR1F-02M TR13-CT,CMR1F-02M TR13-TR,CMR1F-02MTR13-CT,CMR1F-02MTR13-TR-ND,CMR1F-02MTR13-CT-ND,1514-CMR1F-02MTR13PBFREECT,CMR1F-02M TR13-CT-ND,CMR1F-02M TR13-TR-ND,CMR1F-02M TR13,CMR1F-02MTR13-DKR-ND
Base Product Number: CMR1F-02

Buy Now Datasheet
Single Diodes - 1514-CMR1F-02MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1F-02MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1F-02MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1052694-CMR1F-02M TR13 PBFREE 1514-CMR1F-02MTR13PBFREEDKR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
VF 1.3 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1320-05 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details