Central Semiconductor Corp. Single Zener Diodes CMOZ12L TR PBFREE

Description
Zener Diode 12V 250mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 12V 250mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CMOZ12LTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ12LTRPBFREETR-ND
Single Zener Diodes 1514-CMOZ12LTRPBFREETR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ12LTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ12LTRPBFREEDKR-ND
Single Zener Diodes 1514-CMOZ12LTRPBFREEDKR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ12LTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ12LTRPBFREECT-ND
Single Zener Diodes 1514-CMOZ12LTRPBFREECT-ND
Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Zener Diode 12V 250mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1052669-CMOZ12L TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1052669-CMOZ12L TR PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 1052669-CMOZ12L TR PBFREE
Win Source Part Number: 1052669-CMOZ12L TR PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 10.5 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 200 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMOZ12LCT-ND,CMOZ12L TR-ND,CMOZ12L CT,1514-CMOZ12LTRPBF REETR,CMOZ12LDKR,CMO Z12LCT,CMOZ12L DKR-ND,CMOZ12LDKR-ND ,CMOZ12L TR,1514-CMOZ12LTRPBF REEDKR,CMOZ12L CT-ND,CMOZ12L TR-ND,CMOZ12LTR,CMOZ 12L DKR,1514-CMOZ12LTRPB FREECT Base Product Number: CMOZ12

Win Source Part Number: 1052669-CMOZ12L TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10.5 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMOZ12LCT-ND,CMOZ12LTR-ND,CMOZ12L CT,1514-CMOZ12LTRPBFREETR,CMOZ12LDKR,CMOZ12LCT,CMOZ12L DKR-ND,CMOZ12LDKR-ND,CMOZ12L TR,1514-CMOZ12LTRPBFREEDKR,CMOZ12L CT-ND,CMOZ12L TR-ND,CMOZ12LTR,CMOZ12L DKR,1514-CMOZ12LTRPBFREECT
Base Product Number: CMOZ12

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1514-CMOZ12LTRPBFREETR-ND 1052669-CMOZ12L TR PBFREE
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details