Central Semiconductor Corp. Single Zener Diodes CMOZ3V3 TR PBFREE

Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CMOZ3V3TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ3V3TRPBFREEDKR-ND
Single Zener Diodes 1514-CMOZ3V3TRPBFREEDKR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ3V3TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ3V3TRPBFREETR-ND
Single Zener Diodes 1514-CMOZ3V3TRPBFREETR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1514-CMOZ3V3TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMOZ3V3TRPBFREECT-ND
Single Zener Diodes 1514-CMOZ3V3TRPBFREECT-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
3.3V 300MW Zener Diode - 287-CMOZ3V3 TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 300MW Zener Diode
287-CMOZ3V3 TR PBFREE
3.3V 300MW Zener Diode 287-CMOZ3V3 TR PBFREE
DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMOZ3V3 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMOZ3V3 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1161985-CMOZ3V3 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1161985-CMOZ3V3 TR PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 1161985-CMOZ3V3 TR PBFREE
Win Source Part Number: 1161985-CMOZ3V3 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMOZ3V3 CT,CMOZ3V3DKR-ND,151 4-CMOZ3V3TRPBFREETR, 1514-CMOZ3V3TRPBFREE DKR,CMOZ3V3TR,CMOZ3V 3 TR-ND,CMOZ3V3CT-ND,C MOZ3V3DKR,CMOZ3V3TR- ND,1514-CMOZ3V3TRPBF REECT,CMOZ3V3 DKR,CMOZ3V3 TR,CMOZ3V3CT,CMOZ3V3 CT-ND,CMOZ3V3 DKR-ND Base Product Number: CMOZ3

Win Source Part Number: 1161985-CMOZ3V3 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMOZ3V3 CT,CMOZ3V3DKR-ND,1514-CMOZ3V3TRPBFREETR,1514-CMOZ3V3TRPBFREEDKR,CMOZ3V3TR,CMOZ3V3 TR-ND,CMOZ3V3CT-ND,CMOZ3V3DKR,CMOZ3V3TR-ND,1514-CMOZ3V3TRPBFREECT,CMOZ3V3 DKR,CMOZ3V3 TR,CMOZ3V3CT,CMOZ3V3 CT-ND,CMOZ3V3 DKR-ND
Base Product Number: CMOZ3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1514-CMOZ3V3TRPBFREEDKR-ND 287-CMOZ3V3 TR PBFREE 1161985-CMOZ3V3 TR PBFREE
Product Name Single Zener Diodes 3.3V 300MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data