Central Semiconductor Corp. Single Diodes CMOD6001 TR PBFREE

Description
Diode Standard 75V 250mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Standard 75V 250mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMOD6001TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1514-CMOD6001TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1514-CMOD6001TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
75V 250MA Diode and Rectifier - 280-CMOD6001 TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-CMOD6001 TR PBFREE
75V 250MA Diode and Rectifier 280-CMOD6001 TR PBFREE
DIODE GEN PURP 75V 250MA SOD523 Product overview: CMOD6001 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOD6001 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOD523 Product overview: CMOD6001 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOD6001 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMOD6001 TR PBFREE - 850126-CMOD6001 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMOD6001 TR PBFREE
850126-CMOD6001 TR PBFREE
Diodes, Rectifiers - Single - CMOD6001 TR PBFREE 850126-CMOD6001 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 850126-CMOD6001 TR PBFREE Features: Diode 75 V Package: Reel - TR Family Name: CMOD6001 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CMOD6001DKR-ND, CMOD6001 CT, CMOD6001DKR, 1514-CMOD6001TRPBFRE ETR, CMOD6001TR, CMOD6001CT-ND, CMOD6001TR-ND, CMOD6001 TR, 1514-CMOD6001TRPBFRE ECT, CMOD6001 DKR, CMOD6001 DKR-ND, CMOD6001 CT-ND, CMOD6001CT, CMOD6001 TR LEAD FREE, CMOD6001 TR-ND, 1514-CMOD6001TRPBFRE EDKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 850126-CMOD6001 TR PBFREE
Features: Diode 75 V
Package: Reel - TR
Family Name: CMOD6001
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMOD6001DKR-ND, CMOD6001 CT, CMOD6001DKR, 1514-CMOD6001TRPBFREETR, CMOD6001TR, CMOD6001CT-ND, CMOD6001TR-ND, CMOD6001 TR, 1514-CMOD6001TRPBFREECT, CMOD6001 DKR, CMOD6001 DKR-ND, CMOD6001 CT-ND, CMOD6001CT, CMOD6001 TR LEAD FREE, CMOD6001 TR-ND, 1514-CMOD6001TRPBFREEDKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number 1514-CMOD6001TRPBFREETR-ND 280-CMOD6001 TR PBFREE 850126-CMOD6001 TR PBFREE
Product Name Single Diodes 75V 250MA Diode and Rectifier Diodes, Rectifiers - Single - CMOD6001 TR PBFREE
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Single Diodes - 1727-8477-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
Diode and Rectifier - 299-26MB40A - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers