Central Semiconductor Corp. Diodes, Rectifiers - Single - CMR1-04M TR13 PBFREE CMR1-04M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915624-CMR1-04M TR13 PBFREE Features: Diode Standard 400 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMR1-04 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR1-04M DKR, CMR1-04M TR, CMR1-04M TR13 LEAD FREE, CMR1-04MTR, CMR1-04MCT-ND, 1514-CMR1-04MTR13PBF REECT, CMR1-04M TR13, CMR1-04MCT, CMR1-04MDKR-ND, CMR1-04M CT, 1514-CMR1-04MTR13PBF REEDKR, CMR1-04M TR-ND, 1514-CMR1-04MTR13PBF REETR, CMR1-04MTR-ND, CMR1-04M CT-ND, BYM10- 400, CMR1-04MDKR, CMR1-04M DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915624-CMR1-04M TR13 PBFREE Features: Diode Standard 400 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMR1-04 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR1-04M DKR, CMR1-04M TR, CMR1-04M TR13 LEAD FREE, CMR1-04MTR, CMR1-04MCT-ND, 1514-CMR1-04MTR13PBF REECT, CMR1-04M TR13, CMR1-04MCT, CMR1-04MDKR-ND, CMR1-04M CT, 1514-CMR1-04MTR13PBF REEDKR, CMR1-04M TR-ND, 1514-CMR1-04MTR13PBF REETR, CMR1-04MTR-ND, CMR1-04M CT-ND, BYM10- 400, CMR1-04MDKR, CMR1-04M DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMR1-04M TR13 PBFREE - 915624-CMR1-04M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR1-04M TR13 PBFREE
915624-CMR1-04M TR13 PBFREE
Diodes, Rectifiers - Single - CMR1-04M TR13 PBFREE 915624-CMR1-04M TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915624-CMR1-04M TR13 PBFREE Features: Diode Standard 400 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMR1-04 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR1-04M DKR, CMR1-04M TR, CMR1-04M TR13 LEAD FREE, CMR1-04MTR, CMR1-04MCT-ND, 1514-CMR1-04MTR13PBF REECT, CMR1-04M TR13, CMR1-04MCT, CMR1-04MDKR-ND, CMR1-04M CT, 1514-CMR1-04MTR13PBF REEDKR, CMR1-04M TR-ND, 1514-CMR1-04MTR13PBF REETR, CMR1-04MTR-ND, CMR1-04M CT-ND, BYM10- 400, CMR1-04MDKR, CMR1-04M DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915624-CMR1-04M TR13 PBFREE
Features: Diode Standard 400 V 1A Surface Mount SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR1-04
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMR1-04M DKR, CMR1-04M TR, CMR1-04M TR13 LEAD FREE, CMR1-04MTR, CMR1-04MCT-ND, 1514-CMR1-04MTR13PBFREECT, CMR1-04M TR13, CMR1-04MCT, CMR1-04MDKR-ND, CMR1-04M CT, 1514-CMR1-04MTR13PBFREEDKR, CMR1-04M TR-ND, 1514-CMR1-04MTR13PBFREETR, CMR1-04MTR-ND, CMR1-04M CT-ND, BYM10- 400, CMR1-04MDKR, CMR1-04M DKR-ND

Buy Now Datasheet
Single Diodes - 1514-CMR1-04MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1-04MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1-04MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-CMR1-04M TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-CMR1-04M TR13 PBFREE
400V 1A Diode and Rectifier 280-CMR1-04M TR13 PBFREE
DIODE GEN PURP 400V 1A SMA Product overview: CMR1-04M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04M TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SMA Product overview: CMR1-04M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04M TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 915624-CMR1-04M TR13 PBFREE 1514-CMR1-04MTR13PBFREETR-ND 280-CMR1-04M TR13 PBFREE
Product Name Diodes, Rectifiers - Single - CMR1-04M TR13 PBFREE Single Diodes 400V 1A Diode and Rectifier
Diode Type Diode Standard 400 V 1A Surface Mount SMA
Unlock Full Specs
to access all available technical data