DIODE SCHOTTKY 40V 500MA SOT23 Product overview: CMPSH05-4 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPSH05-4 TR PBFREE can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOT-23
Diode Schottky 40V 500mA Surface Mount SOT-23
Diode Schottky 40V 500mA Surface Mount SOT-23
Win Source Part Number: 1052680-CMPSH05-4 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Current - Reverse Leakage @ Vr: 20 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): CMPSH05-4 TR PBFREECMPSH05-4TR PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CMPSH05-4 CT-ND,CMPSH05-4 CT,CMPSH05-4 TR-ND,CMPSH05-4DKR-N
Base Product Number: CMPSH05
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-CMPSH05-4 TR PBFREE | 1514-CMPSH05-4TRPBFREECT-ND | 1052680-CMPSH05-4 TR PBFREE |
| Product Name | Schottky 40V 500MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 |