Central Semiconductor Corp. Single Zener Diodes CMPZ5227B TR PBFREE

Description
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CMPZ5227BTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5227BTRPBFREECT-ND
Single Zener Diodes 1514-CMPZ5227BTRPBFREECT-ND
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 1514-CMPZ5227BTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5227BTRPBFREETR-ND
Single Zener Diodes 1514-CMPZ5227BTRPBFREETR-ND
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 1514-CMPZ5227BTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5227BTRPBFREEDKR-ND
Single Zener Diodes 1514-CMPZ5227BTRPBFREEDKR-ND
Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Diodes - Zener - Single - CMPZ5227B TR PBFREE - 866968-CMPZ5227B TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5227B TR PBFREE
866968-CMPZ5227B TR PBFREE
Diodes - Zener - Single - CMPZ5227B TR PBFREE 866968-CMPZ5227B TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866968-CMPZ5227B TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.6 V 350 mW ±5% Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPZ5227 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMPZ5227B DKR-ND, CMPZ5227B TR-ND, CMPZ5227BDKR, CMPZ5227BDKR-ND, CMPZ5227BCT, CMPZ5227B TR, 1514-CMPZ5227BTRPBFR EEDKR, 1514-CMPZ5227BTRPBFR EETR, CMPZ5227BTR-ND, CMPZ5227B CT-ND, CMPZ5227B DKR, 1514-CMPZ5227BTRPBFR EECT, CMPZ5227B CT, CMPZ5227BTR, CMPZ5227BCT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866968-CMPZ5227B TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.6 V 350 mW ±5% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPZ5227
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMPZ5227B DKR-ND, CMPZ5227B TR-ND, CMPZ5227BDKR, CMPZ5227BDKR-ND, CMPZ5227BCT, CMPZ5227B TR, 1514-CMPZ5227BTRPBFREEDKR, 1514-CMPZ5227BTRPBFREETR, CMPZ5227BTR-ND, CMPZ5227B CT-ND, CMPZ5227B DKR, 1514-CMPZ5227BTRPBFREECT, CMPZ5227B CT, CMPZ5227BTR, CMPZ5227BCT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1514-CMPZ5227BTRPBFREECT-ND 866968-CMPZ5227B TR PBFREE
Product Name Single Zener Diodes Diodes - Zener - Single - CMPZ5227B TR PBFREE
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers