Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866943-CMMSH1-20G TR PBFREE
Features: Diode Schottky 20 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMMSH1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMMSH1-20G DKR-ND, CMMSH1-20G CT-ND, 1514-CMMSH1-20GTRPBF
Diode Schottky 20V 1A Surface Mount SOD-123F
Diode Schottky 20V 1A Surface Mount SOD-123F
Diode Schottky 20V 1A Surface Mount SOD-123F
DIODE SCHOTTKY 20V 1A SOD123F
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 866943-CMMSH1-20G TR PBFREE | 1514-CMMSH1-20GTRPBFREEDKR-ND | CMMSH1-20G TR PBFREE |
| Product Name | Diodes, Rectifiers - Single - CMMSH1-20G TR PBFREE | Single Diodes | Single Diodes |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |