Central Semiconductor Corp. Single Diodes CMOSH2-4L TR PBFREE

Description
Diode Schottky 40V 200mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMOSH2-4LTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1514-CMOSH2-4LTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1514-CMOSH2-4LTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1141313-CMOSH2-4L TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1141313-CMOSH2-4L TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1141313-CMOSH2-4L TR PBFREE
Win Source Part Number: 1141313-CMOSH2-4L TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 50 µA @ 20 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CMOSH2-4L TR-ND,CMOSH2-4LDKR,C MOSH2-4LDKR-ND,1514- CMOSH2-4LTRPBFREECT, CMOSH2-4L TR,CMOSH2-4LCT,CMOSH 2-4L DKR,CMOSH2-4L DKR-ND,CMOSH2-4LCT-N D,CMOSH2-4LTR-ND,CMO SH2-4L CT-ND,CMOSH2-4LTR,CM OSH2-4L CT,1514-CMOSH2-4LTRP BFREETR,1514-CMOSH2- 4LTRPBFREEDKR Base Product Number: CMOSH2

Win Source Part Number: 1141313-CMOSH2-4L TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 50 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CMOSH2-4L TR-ND,CMOSH2-4LDKR,CMOSH2-4LDKR-ND,1514-CMOSH2-4LTRPBFREECT,CMOSH2-4L TR,CMOSH2-4LCT,CMOSH2-4L DKR,CMOSH2-4L DKR-ND,CMOSH2-4LCT-ND,CMOSH2-4LTR-ND,CMOSH2-4L CT-ND,CMOSH2-4LTR,CMOSH2-4L CT,1514-CMOSH2-4LTRPBFREETR,1514-CMOSH2-4LTRPBFREEDKR
Base Product Number: CMOSH2

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-CMOSH2-4L TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-CMOSH2-4L TR PBFREE
Schottky 40V 200MA Diode and Rectifier 280-CMOSH2-4L TR PBFREE
DIODE SCHOTTKY 40V 200MA SOD523 Product overview: CMOSH2-4L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH2-4L TR PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA SOD523 Product overview: CMOSH2-4L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH2-4L TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1514-CMOSH2-4LTRPBFREEDKR-ND 1141313-CMOSH2-4L TR PBFREE 280-CMOSH2-4L TR PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 200MA Diode and Rectifier
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data