Diode Schottky 40V 1.75A Surface Mount SOT-23F
DIODE SCHOTTKY 40V 1.75A SOT23F Product overview: CMPSH1-4 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPSH1-4 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products- Diodes -Rectifiers- Single Diodes
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: SOT-23F
Mounting Type: Surface Mount
Capacitance @ Vr, F: 25pF @ 25V, 1MHz
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Reverse Recovery Time (trr): 12 ns
Operating Temperature - Junction: -65°C ~ 150°C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1514-CMPSH1-4TRPBFREETR-ND | 280-CMPSH1-4 TR PBFREE | |
| Product Name | Single Diodes | Schottky 40V 1.75A Diode and Rectifier | Discrete Semiconductor Products- Diodes -Rectifiers- Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |