Current Limiting Regulator High/Low-Side 3.55mA SOD-123FL
Current Limiting Regulator High/Low-Side 3.55mA SOD-123FL
Current Limiting Regulator High/Low-Side 3.55mA SOD-123FL
DIODE CUR REG 100V 4.1MA 500MW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 1514-CMJ3500TRPBFREEDKR-ND | CMJ3500 TR PBFREE |
| Product Name | Current Regulation - Diodes, Transistors | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Diode Applications | Silicon Field Effect |