The 1052660-CMMR1F-06 TR PBFREE is a fast recovery silicon rectifier designed for surface mount applications. It has a maximum average forward current of 1.0 A and a peak repetitive reverse voltage rating of 600 V. The device features low leakage current of 1 µA at 600 V and a forward voltage drop of 1.3 V at 1 A. The reverse recovery time is specified at 250 ns, making it suitable for high-speed switching applications. The diode is housed in a SOD-123F package, which has a low profile of 1.08 mm. It operates within a temperature range of -65°C to +150°C and is halogen-free by design. This component is suitable for various applications, including commercial, industrial, and automotive uses.
Win Source Part Number: 1052660-CMMR1F-06 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Alternative Parts (Cross-Reference): CMMR1F-06 TR PBFREECMMR1F06 TR PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMMR1F-06TR-ND,CMMR1
Base Product Number: CMMR1
Diode Standard 600V 1A Surface Mount SOD-123F
Diode Standard 600V 1A Surface Mount SOD-123F
Diode Standard 600V 1A Surface Mount SOD-123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1052660-CMMR1F-06 TR PBFREE | 1514-CMMR1F-06TRPBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 600 volts |