Central Semiconductor Corp. Single Zener Diodes CMPZ5241B TR PBFREE

Description
Zener Diode 11V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 11V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CMPZ5241BTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5241BTRPBFREECT-ND
Single Zener Diodes 1514-CMPZ5241BTRPBFREECT-ND
Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 1514-CMPZ5241BTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5241BTRPBFREEDKR-ND
Single Zener Diodes 1514-CMPZ5241BTRPBFREEDKR-ND
Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 1514-CMPZ5241BTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMPZ5241BTRPBFREETR-ND
Single Zener Diodes 1514-CMPZ5241BTRPBFREETR-ND
Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Zener Diode 11V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 979502-CMPZ5241B TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
979502-CMPZ5241B TR PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 979502-CMPZ5241B TR PBFREE
Win Source Part Number: 979502-CMPZ5241B TR PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 22 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMPZ5241B CT-ND,1514-CMPZ5241B TRPBFREETR,CMPZ5241B DKR-ND,CMPZ5241B DKR,CMPZ5241B TR,CMPZ5241BCT-ND,CM PZ5241BDKR-ND,CMPZ52 41BCT,CMPZ5241B TR-ND,1514-CMPZ5241B TRPBFREECT,CMPZ5241B CT,1514-CMPZ5241BTRP BFREEDKR,CMPZ5241BTR -ND,CMPZ5241BDKR,CMP Z5241BTR Base Product Number: CMPZ5241

Win Source Part Number: 979502-CMPZ5241B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 22 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMPZ5241B CT-ND,1514-CMPZ5241BTRPBFREETR,CMPZ5241B DKR-ND,CMPZ5241B DKR,CMPZ5241B TR,CMPZ5241BCT-ND,CMPZ5241BDKR-ND,CMPZ5241BCT,CMPZ5241B TR-ND,1514-CMPZ5241BTRPBFREECT,CMPZ5241B CT,1514-CMPZ5241BTRPBFREEDKR,CMPZ5241BTR-ND,CMPZ5241BDKR,CMPZ5241BTR
Base Product Number: CMPZ5241

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1514-CMPZ5241BTRPBFREECT-ND 979502-CMPZ5241B TR PBFREE
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers