DIODE ZENER 51V 350MW SOT23 Product overview: CMPZ5262B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMPZ5262B TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866971-CMPZ5262B TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 51 V 350 mW ±5% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPZ5262
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMPZ5262BCT-ND, CMPZ5262BDKR-ND, CMPZ5262B TR-ND, 1514-CMPZ5262BTRPBFR
Zener Diode 51V 350mW ±5% Surface Mount SOT-23
Zener Diode 51V 350mW ±5% Surface Mount SOT-23
Zener Diode 51V 350mW ±5% Surface Mount SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-CMPZ5262B TR PBFREE | 866971-CMPZ5262B TR PBFREE | 1514-CMPZ5262BTRPBFREECT-ND |
| Product Name | 51V 350MW SOT23 Zener Diode | Diodes - Zener - Single - CMPZ5262B TR PBFREE | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||
| VZ | 51 volts |