Central Semiconductor Corp. Single Diodes CMMR1-04 TR PBFREE

Description
Diode Standard 400V 1A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMMR1-04TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMR1-04TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMR1-04TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123F

Diode Standard 400V 1A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - CMMR1-04 TR PBFREE - 866933-CMMR1-04 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMMR1-04 TR PBFREE
866933-CMMR1-04 TR PBFREE
Diodes, Rectifiers - Single - CMMR1-04 TR PBFREE 866933-CMMR1-04 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866933-CMMR1-04 TR PBFREE Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: CMMR1 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMMR1-04DKR-ND, CMMR1-04 DKR-ND, 1514-CMMR1-04TRPBFRE ETR, CMMR1-04 CT-ND, 1514-CMMR1-04TRPBFRE ECT, CMMR1-04 DKR, CMMR1-04 TR-ND, CMMR1-04 TR, CMMR1-04TR-ND, 1514-CMMR1-04TRPBFRE EDKR, CMMR1-04CT, CMMR1-04CT-ND, CMMR1-04TR, CMMR1-04DKR, CMMR1-04 CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866933-CMMR1-04 TR PBFREE
Features: Diode Standard 400 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMMR1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMMR1-04DKR-ND, CMMR1-04 DKR-ND, 1514-CMMR1-04TRPBFREETR, CMMR1-04 CT-ND, 1514-CMMR1-04TRPBFREECT, CMMR1-04 DKR, CMMR1-04 TR-ND, CMMR1-04 TR, CMMR1-04TR-ND, 1514-CMMR1-04TRPBFREEDKR, CMMR1-04CT, CMMR1-04CT-ND, CMMR1-04TR, CMMR1-04DKR, CMMR1-04 CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1514-CMMR1-04TRPBFREETR-ND 866933-CMMR1-04 TR PBFREE
Product Name Single Diodes Diodes, Rectifiers - Single - CMMR1-04 TR PBFREE
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF Diodes - SMP1352-079LF - 029442-SMP1352-079LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Diode - 96400925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details