Central Semiconductor Corp. Single Diodes CMPD4448 TR PBFREE

Description
Diode Standard 75V 250mA Surface Mount SOT-23
Request a Quote Datasheet
Description
Diode Standard 75V 250mA Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMPD4448TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 1514-CMPD4448TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 1514-CMPD4448TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052724-CMPD4448 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052724-CMPD4448 TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052724-CMPD4448 TR PBFREE
Win Source Part Number: 1052724-CMPD4448 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 25 nA @ 20 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CMPD4448 CT-ND,CMPD4448 TR-ND,1514-CMPD4448T RPBFREETR,CMPD4448TR ,1514-CMPD4448TRPBFR EEDKR,CMPD4448 TR,CMPD4448 TR LEAD FREE,CMPD4448 DKR,CMPD4448DKR-ND,C MPD4448CT-ND,1514-CM PD4448TRPBFREECT,CMP D4448DKR,CMPD4448TR- ND,CMPD4448 CT,CMPD4448 DKR-ND,CMPD4448CT Base Product Number: CMPD4448

Win Source Part Number: 1052724-CMPD4448 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 25 nA @ 20 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CMPD4448 CT-ND,CMPD4448 TR-ND,1514-CMPD4448TRPBFREETR,CMPD4448TR,1514-CMPD4448TRPBFREEDKR,CMPD4448 TR,CMPD4448 TR LEAD FREE,CMPD4448 DKR,CMPD4448DKR-ND,CMPD4448CT-ND,1514-CMPD4448TRPBFREECT,CMPD4448DKR,CMPD4448TR-ND,CMPD4448 CT,CMPD4448 DKR-ND,CMPD4448CT
Base Product Number: CMPD4448

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1514-CMPD4448TRPBFREETR-ND 1052724-CMPD4448 TR PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SMP1307-027LF - Rochester Electronics
Specs
Diode Type PIN
RoHS Compliant RoHS
View Details
7 suppliers
3-Phase Bridges - FSC3BH6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 600 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers