Central Semiconductor Corp. Single Diodes CMR1-02M TR13 PBFREE

Description
Diode Standard 200V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMR1-02MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1-02MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMR1-02MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount SMA

Diode Standard 200V 1A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 979296-CMR1-02M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
979296-CMR1-02M TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 979296-CMR1-02M TR13 PBFREE
Win Source Part Number: 979296-CMR1-02M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: BYM10- 50,1514-CMR1-02MTR13 PBFREEDKR,CMR1-02MTR ,CMR1-02M TR13,CMR1-02M TR,1514-CMR1-02MTR13 PBFREETR,CMR1-02M DKR-ND,CMR1-02M DKR,CMR1-02MTR-ND,CM R1-02M CT-ND,CMR1-02MDKR-ND ,CMR1-02M TR-ND,CMR1-02M CT,CMR1-02MCT-ND,151 4-CMR1-02MTR13PBFREE CT,CMR1-02MDKR,CMR1- 02MCT,CMR1-02M TR13 LEAD FREE Base Product Number: CMR1-02

Win Source Part Number: 979296-CMR1-02M TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: BYM10- 50,1514-CMR1-02MTR13PBFREEDKR,CMR1-02MTR,CMR1-02M TR13,CMR1-02M TR,1514-CMR1-02MTR13PBFREETR,CMR1-02M DKR-ND,CMR1-02M DKR,CMR1-02MTR-ND,CMR1-02M CT-ND,CMR1-02MDKR-ND,CMR1-02M TR-ND,CMR1-02M CT,CMR1-02MCT-ND,1514-CMR1-02MTR13PBFREECT,CMR1-02MDKR,CMR1-02MCT,CMR1-02M TR13 LEAD FREE
Base Product Number: CMR1-02

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1514-CMR1-02MTR13PBFREEDKR-ND 979296-CMR1-02M TR13 PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
Hard To Find - 40HF - 1128592-40HF - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details