TVS DIODE 5VWM 23VC SOT363
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CMKTVS5-4 TR PBFREE | 1514-CMKTVS5-4TRPBFREETR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| VC | 23 volts | 23 volts |
| VBR | 6 volts | 6 volts |