Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
CENTRAL SEMICONDUCTOR CORP.
CMPD4150 BK -- SINGLE DIODES
Central Semiconductor Corp.
Single Diodes
CMPD4150 BK
Description
Diode Standard 50V 250mA (DC) Surface Mount SOT-23
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diode Standard 50V 250mA (DC) Surface Mount SOT-23
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
CMPD4150BK-ND
Single Diodes
CMPD4150BK-ND
Diode Standard 50V 250mA (DC) Surface Mount SOT-23
Diode Standard 50V 250mA (DC) Surface Mount SOT-23
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
CMPD4150BK-ND
Product Name
Single Diodes
T
j
-65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
DMJ2209-000
Specs
Diode Type
Schottky
Diode Applications
Mixer
View Details
2
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4971
Specs
Diode Type
Zener; Zener Diodes
I
F
132 mA
I
R
2 mA
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
M5060SB1400
Specs
Diode Applications
Rectifier
V
F
1.35 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
Nexperia B.V.
Voltage regulator diodes
1N4745A,133
Specs
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
3
suppliers