DIODE GEN PURP 75V 250MA SOT23 Product overview: CMPD6001 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD6001 TR PBFREE can be used for catalog matching and distributor lookup.
Diode Standard 75V 250mA Surface Mount SOT-23
Diode Standard 75V 250mA Surface Mount SOT-23
Diode Standard 75V 250mA Surface Mount SOT-23
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866952-CMPD6001 TR PBFREE
Features: Diode Standard 75 V 250mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPD6001
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMPD6001 CT, CMPD6001TR, 1514-CMPD6001TRPBFRE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-CMPD6001 TR PBFREE | 1514-CMPD6001TRPBFREETR-ND | 866952-CMPD6001 TR PBFREE |
| Product Name | 75V 250MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CMPD6001 TR PBFREE |
| Package | Tape & Reel (TR) |