Zener Diode 3V 250mW ±5% Surface Mount SOD-523
Zener Diode 3V 250mW ±5% Surface Mount SOD-523
Zener Diode 3V 250mW ±5% Surface Mount SOD-523
Win Source Part Number: 963781-CMOZ3L0 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 1.6 kOhms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMOZ3L0DKR,CMOZ3L0 TR-ND,CMOZ3L0 CT-ND,CMOZ3L0 DKR-ND,1514-CMOZ3L0T
Base Product Number: CMOZ3
DIODE ZENER 3V 250MW SOD523 Product overview: CMOZ3L0 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMOZ3L0 TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1514-CMOZ3L0TRPBFREEDKR-ND | 963781-CMOZ3L0 TR PBFREE | 287-CMOZ3L0 TR PBFREE |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 3V 250MW Zener Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | |
| VZ | 3 volts | 3 volts | |
| ZZT | 1600 ohms | 1600 ohms |