Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Mounting Type: Surface Mount
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323FL
Diode Schottky 30V 1A Surface Mount SOD-323FL
Diode Schottky 30V 1A Surface Mount SOD-323FL
Diode Schottky 30V 1A Surface Mount SOD-323FL
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1514-CMIDSH1-3TRPBFREETR-ND | |
| Product Name | Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes | Single Diodes |
| Package | SOD-323; SC-90, SOD-323F |