Diode Standard 240V 200mA Surface Mount SOD-523
Diode Standard 240V 200mA Surface Mount SOD-523
Diode Standard 240V 200mA Surface Mount SOD-523
DIODE GEN PURP 240V 200MA SOD523
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 1514-CMOD2004TRPBFREETR-ND | 154-CMOD2004 TR PBFREE |
| Product Name | Single Diodes | DIODE GEN PURP 240V 200MA SOD523 |
| Tj | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |
| Package | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS |