Zener Diode 12V 350mW ±5% Surface Mount SOT-23
Zener Diode 12V 350mW ±5% Surface Mount SOT-23
Zener Diode 12V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 12V 350MW SOT23 Product overview: CMPZ5242B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMPZ5242B TR PBFREE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367641-CMPZ5242B TR PBFREE
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: CMPZ5242
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 30 Ohms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1514-CMPZ5242BTRPBFREECT-ND | 287-CMPZ5242B TR PBFREE | 1367641-CMPZ5242B TR PBFREE |
| Product Name | Single Zener Diodes | 12V 350MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||
| VZ | 12 volts | 12 volts |