Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866949-CMPD1001 TR PBFREE
Features: Diode Standard 90 V 250mA Surface Mount SOT-23
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPD1001
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMPD1001CT, CMPD1001DKR-ND, 1514-CMPD1001TRPBFRE
Diode Standard 90V 250mA Surface Mount SOT-23
Diode Standard 90V 250mA Surface Mount SOT-23
Diode Standard 90V 250mA Surface Mount SOT-23
DIODE GEN PURP 90V 250MA SOT23 Product overview: CMPD1001 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD1001 TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 866949-CMPD1001 TR PBFREE | 1514-CMPD1001TRPBFREETR-ND | 280-CMPD1001 TR PBFREE |
| Product Name | Diodes, Rectifiers - Single - CMPD1001 TR PBFREE | Single Diodes | 90V 250MA SOT23 Diode and Rectifier |
| Diode Type | Diode Standard 90 V 250mA Surface Mount SOT-23 |