Central Semiconductor Corp. Single Diodes CMPD4150 TR

Description
Diode Standard 50V 250mA Surface Mount SOT-23
Request a Quote Datasheet
Description
Diode Standard 50V 250mA Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CMPD4150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMPD4150TR-ND
Single Diodes CMPD4150TR-ND
Diode Standard 50V 250mA Surface Mount SOT-23

Diode Standard 50V 250mA Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
50V 250MA SOT23 Diode and Rectifier
280-CMPD4150 TR
50V 250MA SOT23 Diode and Rectifier 280-CMPD4150 TR
DIODE GEN PURP 50V 250MA SOT23 Product overview: CMPD4150 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD4150 TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 250MA SOT23 Product overview: CMPD4150 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD4150 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMPD4150 TR - 102827-CMPD4150 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMPD4150 TR
102827-CMPD4150 TR
Diodes, Rectifiers - Single - CMPD4150 TR 102827-CMPD4150 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 102827-CMPD4150 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 102827-CMPD4150 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMPD4150 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMPD4150 TR
Discrete Semiconductor Products - Diodes - Rectifiers CMPD4150 TR
DIODE GEN PURP 50V 250MA SOT23

DIODE GEN PURP 50V 250MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number CMPD4150TR-ND 280-CMPD4150 TR 102827-CMPD4150 TR CMPD4150 TR
Product Name Single Diodes 50V 250MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - CMPD4150 TR Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SC-59; SOT23
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data