Current Limiting Regulator High/Low-Side 18mA SOD-123FL
Current Limiting Regulator High/Low-Side 18mA SOD-123FL
Current Limiting Regulator High/Low-Side 18mA SOD-123FL
DIODE CUR REG 50V 20MA 500MW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 1514-CMJH180TRPBFREEDKR-ND | CMJH180 TR PBFREE |
| Product Name | Current Regulation - Diodes, Transistors | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Diode Applications | Silicon Field Effect |