Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866931-CMMR1-02 TR PBFREE
Features: Diode Standard 200 V 1A Surface Mount SOD-123F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMMR1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-CMMR1-02TRPBFRE
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 866931-CMMR1-02 TR PBFREE | 1514-CMMR1-02TRPBFREECT-ND |
| Product Name | Diodes, Rectifiers - Single - CMMR1-02 TR PBFREE | Single Diodes |
| Diode Type | Diode Standard 200 V 1A Surface Mount SOD-123F |