Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580N-4 UCC2580N-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 128336-UCC2580N-4 Packaging: Tube/Rail Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 128336-UCC2580N-4 Packaging: Tube/Rail Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580N-4 - 128336-UCC2580N-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580N-4
128336-UCC2580N-4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580N-4 128336-UCC2580N-4
Manufacturer: Texas Instruments Win Source Part Number: 128336-UCC2580N-4 Packaging: Tube/Rail Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 128336-UCC2580N-4
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC2580N-4
Power Management IC 748-UCC2580N-4
IC OFFLINE SWITCH MULT TOP 16DIP Product overview: UCC2580N-4 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580N-4 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 16DIP Product overview: UCC2580N-4 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580N-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG CTRLR BST FLYBK PWM 16DIP - 815-UCC2580N-4 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BST FLYBK PWM 16DIP
815-UCC2580N-4
IC REG CTRLR BST FLYBK PWM 16DIP 815-UCC2580N-4
IC REG CTRLR BST FLYBK PWM 16DIP

IC REG CTRLR BST FLYBK PWM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 128336-UCC2580N-4 748-UCC2580N-4 815-UCC2580N-4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580N-4 Power Management IC IC REG CTRLR BST FLYBK PWM 16DIP
Configuration / Function Flyback, Forward
Package Type DIP; Other; 16-PDIP Other; Bulk DIP; Other; 16-DIP (0.300, 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Soft Start
Unlock Full Specs
to access all available technical data