Regulator Positive Output DC-DC Controller IC 20-LCCC (8.89x8.89)
BICMOS ADVANCED PHASE SHIFT RESO
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC1895L | UCC1895L |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM | |
| Package Type | Other; 20-CLCC | Other; 20-CLCC |
| Life Cycle Stage | Active | |
| VIN | 10 to 16.5 volts | 10 to 16.5 volts |