Texas Instruments High-Performance Analog 75kHz SOIC Power Management IC UC3853DTR

Description
75kHz bipolar continuous conduction mode (CCM) PFC controller, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3853DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75kHz bipolar continuous conduction mode (CCM) PFC controller, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3853DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75kHz SOIC Power Management IC
759-UC3853DTR
75kHz SOIC Power Management IC 759-UC3853DTR
75kHz bipolar continuous conduction mode (CCM) PFC controller, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3853DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853DTR can be used for catalog matching and distributor lookup.

75kHz bipolar continuous conduction mode (CCM) PFC controller, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3853DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UC3853DTR - 1276012-UC3853DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3853DTR
1276012-UC3853DTR
PMIC - PMIC - PFC (Power Factor Correction) - UC3853DTR 1276012-UC3853DTR
Manufacturer: Texas Instruments Win Source Part Number: 1276012-UC3853DTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 40 V Frequency - Switching: 56kHz ~ 94kHz Family Name: UC3853 Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1606BD; E-L6562D; NCP1601BDR2; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1276012-UC3853DTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 40 V
Frequency - Switching: 56kHz ~ 94kHz
Family Name: UC3853
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1606BD; E-L6562D; NCP1601BDR2;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PFC (Power Factor Correction) - UC3853DTR - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UC3853DTR
PFC (Power Factor Correction) UC3853DTR
IC PFC CTR AVER CURR 94KHZ 8SOIC

IC PFC CTR AVER CURR 94KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UC3853DTR 1276012-UC3853DTR UC3853DTR
Product Name 75kHz SOIC Power Management IC PMIC - PMIC - PFC (Power Factor Correction) - UC3853DTR PFC (Power Factor Correction)
Package Type Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data