Manufacturer: Texas Instruments
Win Source Part Number: 798664-UC3844D8G4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC3844
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: July 18, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 798664-UC3844D8G4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844D8G4 |
| Configuration / Function | Boost, Buck, Flyback, Forward |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Internal Current Limit; Frequency Control |