Texas Instruments UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator UC385TDTR-1G3

Description
Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator - UC385TDTR-1G3 - Texas Instruments
Dallas, TX, United States
UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator
UC385TDTR-1G3
UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator UC385TDTR-1G3
Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 0 to 70

Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-1G3 - 1115590-UC385TDTR-1G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-1G3
1115590-UC385TDTR-1G3
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-1G3 1115590-UC385TDTR-1G3
Manufacturer: Texas Instruments Win Source Part Number: 1115590-UC385TDTR-1G 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 2.1V @ 5A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115590-UC385TDTR-1G3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 2.1V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-UC385TDTR-1G3
LDO Voltage Regulator IC 699-UC385TDTR-1G3
Fast Transient Response, 5-A, Low-Dropout Regulator 5-DDPAK/TO-263 0 to 70 Product overview: UC385TDTR-1G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UC385TDTR-1G3 can be used for catalog matching and distributor lookup.

Fast Transient Response, 5-A, Low-Dropout Regulator 5-DDPAK/TO-263 0 to 70 Product overview: UC385TDTR-1G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UC385TDTR-1G3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC385TDTR-1G3 1115590-UC385TDTR-1G3 699-UC385TDTR-1G3
Product Name UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-1G3 LDO Voltage Regulator IC
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25790YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details