Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705DTRG4 UCC25705DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213668-UCC25705DTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 1MHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213668-UCC25705DTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 1MHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705DTRG4 - 213668-UCC25705DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705DTRG4
213668-UCC25705DTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705DTRG4 213668-UCC25705DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 213668-UCC25705DTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 1MHz Control Features: Current Limit Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213668-UCC25705DTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 1MHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.2 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 213668-UCC25705DTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705DTRG4
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
DC DC Switching Controllers - 111-4150PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers