Texas Instruments DC DC Switching Controllers UCC25701D/81385

Description
Regulator Output DC-DC Controller IC
Description
Regulator Output DC-DC Controller IC
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC25701D is a voltage mode pulse width modulator designed for isolated switching power supplies, suitable for both off-line applications and DC/DC converter designs. It operates at a frequency of 700 kHz and features integrated voltage feedforward compensation, which allows for accurate response to input voltage changes across a 5:1 input range. The device includes a peak gate drive output of 1A, a low start-up current of 130 µA, and an operating current of 750 µA. Key protective features include accurate duty cycle limits, a volt-second clamp, and fault counting shutdown capabilities, which can latch off or automatically shut down after a specified number of faults. The UCC25701D supports soft stop functionality and is optimized for synchronous rectification. It is available in multiple package options, including 14-pin SOIC, PDIP, and TSSOP, making it versatile for various applications. The device also offers two under-voltage lockout (UVLO) options with different turn-on and turn-off thresholds.

Datasheet Summary
Powered by GS/AI

The UCC25701D is a voltage mode pulse width modulator designed for isolated switching power supplies, suitable for both off-line applications and DC/DC converter designs. It operates at a frequency of 700 kHz and features integrated voltage feedforward compensation, which allows for accurate response to input voltage changes across a 5:1 input range. The device includes a peak gate drive output of 1A, a low start-up current of 130 µA, and an operating current of 750 µA. Key protective features include accurate duty cycle limits, a volt-second clamp, and fault counting shutdown capabilities, which can latch off or automatically shut down after a specified number of faults. The UCC25701D supports soft stop functionality and is optimized for synchronous rectification. It is available in multiple package options, including 14-pin SOIC, PDIP, and TSSOP, making it versatile for various applications. The device also offers two under-voltage lockout (UVLO) options with different turn-on and turn-off thresholds.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC25701D/81385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC25701D/81385
DC DC Switching Controllers UCC25701D/81385
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators
Product Number UCC25701D/81385
Product Name DC DC Switching Controllers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672764 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q0MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
7 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers