Texas Instruments High-Performance Analog PMIC - PMIC - PFC (Power Factor Correction) - UC3854QTR UC3854QTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276019-UC3854QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 14.5 V ~ 30 V Frequency - Switching: 200kHz Family Name: UC3854 Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): ML4812IQ; ML4812IQ_Q; ML4812CQX; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276019-UC3854QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 14.5 V ~ 30 V Frequency - Switching: 200kHz Family Name: UC3854 Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): ML4812IQ; ML4812IQ_Q; ML4812CQX; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UC3854QTR - 1276019-UC3854QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854QTR
1276019-UC3854QTR
PMIC - PMIC - PFC (Power Factor Correction) - UC3854QTR 1276019-UC3854QTR
Manufacturer: Texas Instruments Win Source Part Number: 1276019-UC3854QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 14.5 V ~ 30 V Frequency - Switching: 200kHz Family Name: UC3854 Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): ML4812IQ; ML4812IQ_Q; ML4812CQX; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276019-UC3854QTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 14.5 V ~ 30 V
Frequency - Switching: 200kHz
Family Name: UC3854
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): ML4812IQ; ML4812IQ_Q; ML4812CQX;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
759-UC3854QTR
Power Management IC 759-UC3854QTR
High Power Factor Preregulator 20-PLCC 0 to 70 Product overview: UC3854QTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854QTR can be used for catalog matching and distributor lookup.

High Power Factor Preregulator 20-PLCC 0 to 70 Product overview: UC3854QTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1276019-UC3854QTR 759-UC3854QTR
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UC3854QTR Power Management IC
Package Type Other; 20-LCC (J-Lead) Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details