Texas Instruments Isolators - Gate Drivers - UCC21540ADWKR UCC21540ADWKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 938048-UCC21540ADWKR Operating Temperature Range: -40°C ~ 125°C Features: 4A, 6A Gate Driver Capacitive Coupling 5700Vrms Channel 14-SOIC Package: 14-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21540 Categories: Isolators Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21540ADWKRCT, 296-UCC21540ADWKRTR, 296-UCC21540ADWKRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938048-UCC21540ADWKR Operating Temperature Range: -40°C ~ 125°C Features: 4A, 6A Gate Driver Capacitive Coupling 5700Vrms Channel 14-SOIC Package: 14-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21540 Categories: Isolators Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21540ADWKRCT, 296-UCC21540ADWKRTR, 296-UCC21540ADWKRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC21540ADWKR - 938048-UCC21540ADWKR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC21540ADWKR
938048-UCC21540ADWKR
Isolators - Gate Drivers - UCC21540ADWKR 938048-UCC21540ADWKR
Manufacturer: Texas Instruments Win Source Part Number: 938048-UCC21540ADWKR Operating Temperature Range: -40°C ~ 125°C Features: 4A, 6A Gate Driver Capacitive Coupling 5700Vrms Channel 14-SOIC Package: 14-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC21540 Categories: Isolators Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC21540ADWKRCT, 296-UCC21540ADWKRTR, 296-UCC21540ADWKRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 938048-UCC21540ADWKR
Operating Temperature Range: -40°C ~ 125°C
Features: 4A, 6A Gate Driver Capacitive Coupling 5700Vrms Channel 14-SOIC
Package: 14-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC21540
Categories: Isolators
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC21540ADWKRCT, 296-UCC21540ADWKRTR, 296-UCC21540ADWKRDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 938048-UCC21540ADWKR
Product Name Isolators - Gate Drivers - UCC21540ADWKR
Package Type SOIC; Other; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Specs
Regulator Category Switching
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 2222776 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details