75kHz bipolar continuous conduction mode (CCM) PFC controller, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3853D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853D can be used for catalog matching and distributor lookup.
Regulator Output DC-DC Controller IC
IC PFC CTR AVER CURR 94KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UC3853D | UC3853D | UC3853D |
| Product Name | 75kHz SOIC Power Management IC | DC DC Switching Controllers | PFC (Power Factor Correction) |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |