Texas Instruments High-Performance Analog DC DC Switching Controllers UC3874N-2

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3874N-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3874N-2-ND
DC DC Switching Controllers UC3874N-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874N-2 - 1115601-UC3874N-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874N-2
1115601-UC3874N-2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874N-2 1115601-UC3874N-2
Manufacturer: Texas Instruments Win Source Part Number: 1115601-UC3874N-2 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 300kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Purpose: Step-Down Supply Voltage - Operating: 4.4 V to 36 V Alternative Parts (Cross-Reference): LTC1708EG-PG#TRPBF; UC2874J-1; UC3874N-2; UC2874DW-1; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115601-UC3874N-2
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 300kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 4.4 V to 36 V
Alternative Parts (Cross-Reference): LTC1708EG-PG#TRPBF; UC2874J-1; UC3874N-2; UC2874DW-1;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UC3874N-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3874N-2
DC DC Switching Controllers UC3874N-2
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC3874N-2-ND 1115601-UC3874N-2 UC3874N-2
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874N-2 DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type DIP; Other; "18-DIP (0.300"", 7.62mm)" DIP; Other; 18-PDIP DIP; Other; 18-DIP (0.300\", 7.62mm)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Soft Start
fsw 300 kHz 300 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers