Forward Converter Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1317688-UCC2580N-3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 400kHz
Control Features: Enable, Ramp, Soft Start
Number of Outputs: 2
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 66%
Clock Sync: No
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.5V ~ 16V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UCC2580N,296-11672-
Base Product Number: UCC258
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Forward Converter Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11672-5-ND | 1317688-UCC2580N-3 | UCC2580N-3 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) |
| fsw | 400 kHz | 400 kHz | 400 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Configuration / Function | Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |