Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3835N UC3835N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275938-UC3835N Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 5.2 V ~ 35 V Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: UC3835 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.75mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC5156-5.0BN; MIC5156-5.0BN; UC3835Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275938-UC3835N Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 5.2 V ~ 35 V Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: UC3835 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.75mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC5156-5.0BN; MIC5156-5.0BN; UC3835Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3835N - 1275938-UC3835N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3835N
1275938-UC3835N
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3835N 1275938-UC3835N
Manufacturer: Texas Instruments Win Source Part Number: 1275938-UC3835N Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 5.2 V ~ 35 V Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: UC3835 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.75mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC5156-5.0BN; MIC5156-5.0BN; UC3835Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275938-UC3835N
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 5.2 V ~ 35 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: UC3835
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.75mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MIC5156-5.0BN; MIC5156-5.0BN; UC3835Q;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-2523-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-2523-5-ND
Voltage Regulators - Linear Regulator Controllers 296-2523-5-ND
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP

Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP

Buy Now Datasheet
Singapore, Singapore
5V 600mA LDO Voltage Regulator IC
757-UC3835N
5V 600mA LDO Voltage Regulator IC 757-UC3835N
LDO Cntrlr REG Fixed 5V 600mA 8-Pin PDIP Tube Product overview: UC3835N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3835N can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 5V 600mA 8-Pin PDIP Tube Product overview: UC3835N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3835N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC3835N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC3835N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC3835N
IC LNR REG CTRLR 1OUT 8DIP

IC LNR REG CTRLR 1OUT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1275938-UC3835N 296-2523-5-ND 757-UC3835N UC3835N
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3835N Voltage Regulators - Linear Regulator Controllers 5V 600mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Polarity Positive Positive
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; P
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5988GJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers