Manufacturer: Texas Instruments
Win Source Part Number: 213665-UCC25701PWTRG
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 213665-UCC25701PWTRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701PWTRG4 |
| Configuration / Function | Boost, Flyback, Forward |
| Package Type | SSOP; Other; 14-TSSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Internal Current Limit; Soft Start, Sync |