High Efficiency Regulator Controller 8-SOIC 0 to 70
HIGH EFFICIENCY REGULATOR CONTRO Product overview: UC3836D from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3836D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056099-UC3836D
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 5.2 V to 35 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 3.75mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC
IC LNR REG CTRLR 1OUT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC3836D | 757-UC3836D | 056099-UC3836D | 296-2524-5-ND | UC3836D |
| Product Name | UC3836 High Efficiency Regulator Controller | Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3836D | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SOIC | Other; Bulk | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | |||
| Vout Tolerance | 2 % | ||||
| VIN | 6 to 40 volts | 5.2 to 35 volts |