IC REG CTRLR MULT TOP 20PLCC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3825QTRG3 | UC3825QTRG3 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp, Soft Start | |
| fsw | 340 to 460 kHz | 340 to 460 kHz |
| Duty Cycle | 85 | 85 |
| Output Voltage Type | Fixed; Transistor Driver |