Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-CDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | UCC1806J |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM |
| Package Type | DIP; Other; 16-CDIP (0.300\", 7.62mm) |
| Life Cycle Stage | Active |
| VIN | 8 to 14.5 volts |