Texas Instruments Electronic Wholesale - UC39431N UC39431N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276050-UC39431N Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.39% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 800μA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: UC39431 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276050-UC39431N Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.39% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 800μA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: UC39431 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UC39431N - 1276050-UC39431N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UC39431N
1276050-UC39431N
Electronic Wholesale - UC39431N 1276050-UC39431N
Manufacturer: Texas Instruments Win Source Part Number: 1276050-UC39431N Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.39% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 800μA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: UC39431 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1276050-UC39431N
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±0.39%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 800μA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: UC39431
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1276050-UC39431N
Product Name Electronic Wholesale - UC39431N
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details