The UC3834DW is a high-efficiency linear regulator designed for low input-output differential applications, featuring a 200mA driver output, adjustable current sensing, under and over-voltage fault detection with programmable delay, a 100mA crowbar output, and thermal shutdown. It is packaged in a 16-pin SOIC (DW) with dimensions of 507mm length, 12.83mm width, and 5080µm thickness, operating from 0°C to 70°C.
High Efficiency Linear Regulator 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | UC3834DWG4 |
| Product Name | UC3834 High Efficiency Linear Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,PLCC,SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown |
| Vout Tolerance | 4 % |